Body Features Insulation Material : Plastic
Configuration Features Number of Cores : 1
Dimensions Compatible Cable Cross-Section Range (MMSQ) : 240 - 400 Compatible Conductor Diameter Range : 13.46 - 20.57 MM [.53 - .81 INCH ] Compatible Conductor Range (AWGKC) : 4/0 - 500 Compatible Insulation Diameter Range : 22 - 37 MM [.85 - 1.45 INCH ] Length (Installed) : 266.7 MM [10.5 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 15
Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEEE 48
Operation/Applicatio
n Power Component Application Type : Indoor
Other Installation Instruction : English
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Americas
Product Type Features Cable Shield Style : Tape Installation Technology : Cold Shrink Shelf Life : 3 Years
Usage Conditions Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]
Body Features
- Insulation Material : Plastic
Configuration Features
Dimensions
- Compatible Cable Cross-Section Range (MMSQ) : 240 - 400
- Compatible Conductor Diameter Range : 13.46 - 20.57 MM [.53 - .81 INCH ]
- Compatible Conductor Range (AWGKC) : 4/0 - 500
- Compatible Insulation Diameter Range : 22 - 37 MM [.85 - 1.45 INCH ]
- Length (Installed) : 266.7 MM [10.5 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 15
Industry Standards
- Compatible With Approved Standards Products : HD CENELEC 629.1, IEEE 48
Operation/Application
- Power Component Application Type : Indoor
Other
- Installation Instruction : English
Packaging Features
Product Availability
- Product Availability : Americas
Product Type Features
- Cable Shield Style : Tape
- Installation Technology : Cold Shrink
- Shelf Life : 3 Years
Usage Conditions
- Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]