TE Connectivity PCB Headers & Receptacles 524582-E

Description
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 4 Number of Loaded Positions : 4 Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Mating Area Length : 4.1 MM  [.161 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .75 MM  [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 4 Number of Loaded Positions : 4 Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Mating Area Length : 4.1 MM  [.161 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .75 MM  [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 524582-E - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
524582-E
PCB Headers & Receptacles 524582-E
Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 4 Number of Loaded Positions : 4 Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Mating Area Length : 4.1 MM  [.161 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .75 MM  [.029 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 4
  • Number of Loaded Positions : 4
  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 12
  • Contact Layout : Inline
  • Contact Mating Area Length : 4.1 MM  [.161 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : LCP

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mounting Alignment Feature Length : .75 MM  [.029 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Type : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Header

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 524582-E
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Current Rating 12 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102321-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103321-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103336-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102977-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details