Body Features Primary Product Color : Red
Configuration Features Number of Positions : 6 Number of Rows : 1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Type : Receptacle
Dimensions Connector Height : 13.2 MM [.519 INCH ] Connector Length : 13.2 MM [.519 INCH ] Connector Width : 3.5 MM [.138 INCH ] Wire Size (MMSQ) : .35
Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 100 Termination Resistance (MOHM) : 5
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Polyphthalamide (PPA)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Package Packaging Quantity : 115
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Body Features
- Primary Product Color : Red
Configuration Features
- Number of Positions : 6
- Number of Rows : 1
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 9
- Contact Layout : Inline
- Contact Type : Receptacle
Dimensions
- Connector Height : 13.2 MM [.519 INCH ]
- Connector Length : 13.2 MM [.519 INCH ]
- Connector Width : 3.5 MM [.138 INCH ]
- Wire Size (MMSQ) : .35
Electrical Characteristics
- Insulation Resistance (Min) (MEGOHM) : 100
- Termination Resistance (MOHM) : 5
Housing Features
- Centerline (Pitch) : 1.27 MM [.05 INCH ]
- Housing Material : Polyphthalamide (PPA)
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Retention : With
- Mating Retention Type : Latching Feature
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 115
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Connector Assembly
- Connector System : Cable-to-Board
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]