TE Connectivity Rectangular Wire & Cable Connectors & Housings 524431-E

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Type : Receptacle Dimensions Connector Height : 13.2 MM  [.519 INCH ] Connector Length : 12 MM  [.472 INCH ] Connector Width : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : .35 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 100 Termination Resistance (MOHM) : 5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyphthalamide (PPA) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Type : Receptacle Dimensions Connector Height : 13.2 MM  [.519 INCH ] Connector Length : 12 MM  [.472 INCH ] Connector Width : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : .35 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 100 Termination Resistance (MOHM) : 5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyphthalamide (PPA) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 524431-E - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
524431-E
Rectangular Wire & Cable Connectors & Housings 524431-E
Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Type : Receptacle Dimensions Connector Height : 13.2 MM  [.519 INCH ] Connector Length : 12 MM  [.472 INCH ] Connector Width : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : .35 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 100 Termination Resistance (MOHM) : 5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyphthalamide (PPA) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 9
  • Contact Layout : Inline
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 13.2 MM  [.519 INCH ]
  • Connector Length : 12 MM  [.472 INCH ]
  • Connector Width : 3.5 MM  [.138 INCH ]
  • Wire Size (MMSQ) : .35

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 100
  • Termination Resistance (MOHM) : 5

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polyphthalamide (PPA)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 130

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - 2684-524431-E-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
2684-524431-E-ND
Free Hanging, Panel Mount 2684-524431-E-ND
5 Position Rectangular Receptacle Connector IDC Gold

5 Position Rectangular Receptacle Connector IDC Gold

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 524431-E 2684-524431-E-ND
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A108959-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103945-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers