TE Connectivity PCB Headers & Receptacles 524265-E

Description
Body Features Primary Product Color : Orange Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 6 Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Layout : Inline Contact Mating Area Length : 4.1 MM  [.161 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Length : 41.8 MM  [1.646 INCH ] Housing Features Centerline (Pitch) : 6.2 MM  [.244 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 6 Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Layout : Inline Contact Mating Area Length : 4.1 MM  [.161 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Length : 41.8 MM  [1.646 INCH ] Housing Features Centerline (Pitch) : 6.2 MM  [.244 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 524265-E - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
524265-E
PCB Headers & Receptacles 524265-E
Body Features Primary Product Color : Orange Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 6 Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Layout : Inline Contact Mating Area Length : 4.1 MM  [.161 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Length : 41.8 MM  [1.646 INCH ] Housing Features Centerline (Pitch) : 6.2 MM  [.244 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Primary Product Color : Orange

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 6
  • Number of Positions : 6
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Layout : Inline
  • Contact Mating Area Length : 4.1 MM  [.161 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ]

Dimensions


  • Connector Length : 41.8 MM  [1.646 INCH ]

Housing Features


  • Centerline (Pitch) : 6.2 MM  [.244 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 524265-E
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102142-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102154-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102694-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103166-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers