TE Connectivity Headers, Male Pins 524236-E

Description
SRCA 6,20 6 M * SMD 137 E-HD 205
Request a Quote Datasheet
Description
SRCA 6,20 6 M * SMD 137 E-HD 205
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2684-524236-ECT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2684-524236-ECT-ND
Headers, Male Pins 2684-524236-ECT-ND
SRCA 6,20 6 M * SMD 137 E-HD 205

SRCA 6,20 6 M * SMD 137 E-HD 205

Buy Now Datasheet
Headers, Male Pins - 2684-524236-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2684-524236-EDKR-ND
Headers, Male Pins 2684-524236-EDKR-ND
SRCA 6,20 6 M * SMD 137 E-HD 205

SRCA 6,20 6 M * SMD 137 E-HD 205

Buy Now Datasheet
Headers, Male Pins - 2684-524236-ETR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2684-524236-ETR-ND
Headers, Male Pins 2684-524236-ETR-ND
SRCA 6,20 6 M * SMD 137 E-HD 205

SRCA 6,20 6 M * SMD 137 E-HD 205

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 2684-524236-ECT-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details