TE Connectivity Headers, Male Pins 524232-E

Description
VOLTRON 5 POS 90 HDR SMD BK T+R
Request a Quote Datasheet
Description
VOLTRON 5 POS 90 HDR SMD BK T+R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2684-524232-ECT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2684-524232-ECT-ND
Headers, Male Pins 2684-524232-ECT-ND
VOLTRON 5 POS 90 HDR SMD BK T+R

VOLTRON 5 POS 90 HDR SMD BK T+R

Buy Now Datasheet
Headers, Male Pins - 2684-524232-ETR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2684-524232-ETR-ND
Headers, Male Pins 2684-524232-ETR-ND
VOLTRON 5 POS 90 HDR SMD BK T+R

VOLTRON 5 POS 90 HDR SMD BK T+R

Buy Now Datasheet
PCB Headers - 194176 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
194176
PCB Headers 194176
ERNI 524232-E PCB Header

ERNI 524232-E PCB Header

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Board Mount Connectors Electrical Connectors
Product Number 2684-524232-ECT-ND 194176
Product Name Headers, Male Pins PCB Headers
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-FYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A99204-512-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details