TE Connectivity Spade Connectors 52422-1

Description
Blue 10 Stud Spade Terminal Connector Crimp 14-16 AWG
Request a Quote Datasheet
Description
Blue 10 Stud Spade Terminal Connector Crimp 14-16 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Connectors - A09045-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A09045-ND
Spade Connectors A09045-ND
Blue 10 Stud Spade Terminal Connector Crimp 14-16 AWG

Blue 10 Stud Spade Terminal Connector Crimp 14-16 AWG

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 56-TFBGA Product Status: Preliminary Terminal Type: Gull Wing Stud/Tab Size: 5/16 Stud Width - Outer Edges: 0.217" (5.50mm) Length - Overall: 0.543" (13.80mm) Mounting Type: Fixed Termination: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 56-TFBGA
Product Status: Preliminary
Terminal Type: Gull Wing
Stud/Tab Size: 5/16 Stud
Width - Outer Edges: 0.217" (5.50mm)
Length - Overall: 0.543" (13.80mm)
Mounting Type: Fixed
Termination: Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-52422-1
Electronic Connector 392-52422-1
PIDG Spring Spade Terminal, 14-16AWG, Blue Nylon, Tin Plated Bronze Product overview: 52422-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52422-1 can be used for catalog matching and distributor lookup.

PIDG Spring Spade Terminal, 14-16AWG, Blue Nylon, Tin Plated Bronze Product overview: 52422-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52422-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal,pidg Spr Spd 16-14 10 Amp - Te Connectivity - 42AJ4774 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg Spr Spd 16-14 10 Amp - Te Connectivity
42AJ4774
Terminal,pidg Spr Spd 16-14 10 Amp - Te Connectivity 42AJ4774
TERMINAL,PIDG SPR SPD 16-14 10

TERMINAL,PIDG SPR SPD 16-14 10

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A09045-ND 392-52422-1 42AJ4774
Product Name Spade Connectors Connectors,Interconnects Electronic Connector Terminal,pidg Spr Spd 16-14 10 Amp - Te Connectivity
Mounting Free Hanging (In-Line) Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details