TE Connectivity Photoelectric Proximity Sensors 52410002-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Cable 1.5 m Dimensions Sensing Distance Range : 0 - 2000 MM  [0 - 78.74 INCH ] Mechanical Attachment Thread Size : M12 x 1
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Cable 1.5 m Dimensions Sensing Distance Range : 0 - 2000 MM  [0 - 78.74 INCH ] Mechanical Attachment Thread Size : M12 x 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 52410002-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
52410002-SE
Photoelectric Proximity Sensors 52410002-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Cable 1.5 m Dimensions Sensing Distance Range : 0 - 2000 MM  [0 - 78.74 INCH ] Mechanical Attachment Thread Size : M12 x 1

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Electrical Connection : Cable 1.5 m

Dimensions


  • Sensing Distance Range : 0 - 2000 MM  [0 - 78.74 INCH ]

Mechanical Attachment


  • Thread Size : M12 x 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 52410002-SE
Product Name Photoelectric Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000001113-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details
ANSI Street Lighting Photocells - 023838-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Inductive Proximity Sensors - 5000003153-SE - TE Connectivity
Specs
Operation Distance 0.4720 inch (11.99 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002930-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details