TE Connectivity Photoelectric Proximity Sensors 52410001-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Cable 1.5 m Dimensions Sensing Distance Range : 0 - 1000 MM  [0 - 39.37 INCH ] Mechanical Attachment Thread Size : M8
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Cable 1.5 m Dimensions Sensing Distance Range : 0 - 1000 MM  [0 - 39.37 INCH ] Mechanical Attachment Thread Size : M8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 52410001-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
52410001-SE
Photoelectric Proximity Sensors 52410001-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Cable 1.5 m Dimensions Sensing Distance Range : 0 - 1000 MM  [0 - 39.37 INCH ] Mechanical Attachment Thread Size : M8

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Electrical Connection : Cable 1.5 m

Dimensions


  • Sensing Distance Range : 0 - 1000 MM  [0 - 39.37 INCH ]

Mechanical Attachment


  • Thread Size : M8
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 52410001-SE
Product Name Photoelectric Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004938-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000000303-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
ANSI Street Lighting Photocells - 148582-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
2 suppliers
Inductive Proximity Sensors - 5000003414-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Electrical Connection ASi3.1 - AS-Interface 2.0
View Details