TE Connectivity Shielded Contacts 523075-000

Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Size : Size 8 Contact Type : Pin Industry Standards Military Standard : MIL-C-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Size : Size 8 Contact Type : Pin Industry Standards Military Standard : MIL-C-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 523075-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
523075-000
Shielded Contacts 523075-000
Configuration Features Compatible With Wire & Cable Type : Twisted Pair Contact Features Contact Size : Size 8 Contact Type : Pin Industry Standards Military Standard : MIL-C-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Twisted Pair

Contact Features


  • Contact Size : Size 8
  • Contact Type : Pin

Industry Standards


  • Military Standard : MIL-C-38999 I, III, IV

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 523075-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627100-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Coax Contacts - 1056728-1 - TE Connectivity
Specs
Features RoHS
View Details
2 suppliers
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Connector Contacts - 1-192043-6 - TE Connectivity
Specs
Features RoHS
View Details