TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5229996-4

Description
Dimensions Product Feature Length : 6.73 MM  [.265 INCH ] Thread Length : 2.79 MM  [.11 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Captive Pan Head Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet
Description
Dimensions Product Feature Length : 6.73 MM  [.265 INCH ] Thread Length : 2.79 MM  [.11 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Captive Pan Head Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5229996-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5229996-4
Connector Hardware, Mounts, Locks & Retainers 5229996-4
Dimensions Product Feature Length : 6.73 MM  [.265 INCH ] Thread Length : 2.79 MM  [.11 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Captive Pan Head Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting

Dimensions


  • Product Feature Length : 6.73 MM  [.265 INCH ]
  • Thread Length : 2.79 MM  [.11 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC 2A

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Captive Pan Head Screw
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
Buy Now
Singapore, Singapore
Electronic Connector
447-5229996-4
Electronic Connector 447-5229996-4
CONN JACKSCREW CAPTIVE #4-40 Product overview: 5229996-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Tools & Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 447-5229996-4 can be used for catalog matching and distributor lookup.

CONN JACKSCREW CAPTIVE #4-40 Product overview: 5229996-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Tools & Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 447-5229996-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Jackscrews - A113891-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A113891-ND
D-Sub, D-Shaped Connector Jackscrews A113891-ND
Jackscrew, Slotted For CHAMP D-Sub Connectors

Jackscrew, Slotted For CHAMP D-Sub Connectors

Buy Now Datasheet
D-Sub, D-Shaped Connector Jackscrews - 5229996-4 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5229996-4
D-Sub, D-Shaped Connector Jackscrews 5229996-4
CONN JACKSCREW CAPTIVE #4-40

CONN JACKSCREW CAPTIVE #4-40

Supplier's Site Datasheet
Screw, Pan Hd, Captive Amp - Te Connectivity - 21M5009 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Hd, Captive Amp - Te Connectivity
21M5009
Screw, Pan Hd, Captive Amp - Te Connectivity 21M5009
SCREW, PAN HD, CAPTIVE

SCREW, PAN HD, CAPTIVE

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5229996-4 447-5229996-4 A113891-ND 5229996-4 21M5009
Product Name Connector Hardware, Mounts, Locks & Retainers Electronic Connector D-Sub, D-Shaped Connector Jackscrews D-Sub, D-Shaped Connector Jackscrews Screw, Pan Hd, Captive Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1393560-7 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
PCB D-Sub Connectors - 1393481-6 - TE Connectivity
Specs
Connector Type Board to Board Connector; D-Sub Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details