TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5229996-3

Description
Body Features Primary Product Material : Steel Dimensions Product Feature Length : 8.89 MM  [.35 INCH ] Thread Length : 2.79 MM  [.11 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Captive Pan Head Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Material : Steel Dimensions Product Feature Length : 8.89 MM  [.35 INCH ] Thread Length : 2.79 MM  [.11 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Captive Pan Head Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5229996-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5229996-3
Connector Hardware, Mounts, Locks & Retainers 5229996-3
Body Features Primary Product Material : Steel Dimensions Product Feature Length : 8.89 MM  [.35 INCH ] Thread Length : 2.79 MM  [.11 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Captive Pan Head Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting

Body Features


  • Primary Product Material : Steel

Dimensions


  • Product Feature Length : 8.89 MM  [.35 INCH ]
  • Thread Length : 2.79 MM  [.11 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5000

Product Type Features


  • Connector Hardware Accessory Type : Captive Pan Head Screw
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A33595-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A33595-ND
D-Sub, D-Shaped Connector Jackscrews A33595-ND
Jackscrew, Slotted For CHAMP D-Sub Connectors

Jackscrew, Slotted For CHAMP D-Sub Connectors

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 5229996-3 A33595-ND
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products