TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5229996-2

Description
Body Features Primary Product Material : Steel Dimensions Product Feature Length : 10.7 MM  [.421 INCH ] Thread Length : 2.79 MM  [.11 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Captive Pan Head Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Material : Steel Dimensions Product Feature Length : 10.7 MM  [.421 INCH ] Thread Length : 2.79 MM  [.11 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Captive Pan Head Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5229996-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5229996-2
Connector Hardware, Mounts, Locks & Retainers 5229996-2
Body Features Primary Product Material : Steel Dimensions Product Feature Length : 10.7 MM  [.421 INCH ] Thread Length : 2.79 MM  [.11 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Captive Pan Head Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting

Body Features


  • Primary Product Material : Steel

Dimensions


  • Product Feature Length : 10.7 MM  [.421 INCH ]
  • Thread Length : 2.79 MM  [.11 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC 2A

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Captive Pan Head Screw
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A33594-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A33594-ND
D-Sub, D-Shaped Connector Jackscrews A33594-ND
Jackscrew, Slotted For CHAMP D-Sub Connectors

Jackscrew, Slotted For CHAMP D-Sub Connectors

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews - 1351280-5229996-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
1351280-5229996-2
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews 1351280-5229996-2
Win Source Part Number: 1351280-5229996-2 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews Series: CHAMP .085 Package: Bag Accessory Type: Jackscrew, Slotted For Use With/Related Products: CHAMP D-Sub Connectors Standard Package: 1 Thread Size: 4-40 Length - Below Head: 0.425" (10.80mm) Length - Threaded Portion Below Head: 0.110" (2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 7318.15.6080 Mfr: TE Connectivity AMP Connectors Base Product Number: 5229996

Win Source Part Number: 1351280-5229996-2
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Series: CHAMP .085
Package: Bag
Accessory Type: Jackscrew, Slotted
For Use With/Related Products: CHAMP D-Sub Connectors
Standard Package: 1
Thread Size: 4-40
Length - Below Head: 0.425" (10.80mm)
Length - Threaded Portion Below Head: 0.110" (2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 7318.15.6080
Mfr: TE Connectivity AMP Connectors
Base Product Number: 5229996

Buy Now Datasheet
Screw, Pan Hd, Captive Amp - Te Connectivity - 38X7283 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Hd, Captive Amp - Te Connectivity
38X7283
Screw, Pan Hd, Captive Amp - Te Connectivity 38X7283
SCREW, PAN HD, CAPTIVE

SCREW, PAN HD, CAPTIVE

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Jackscrews - 5229996-2 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5229996-2
D-Sub, D-Shaped Connector Jackscrews 5229996-2
SCREW, PAN HD, CAPTIVE

SCREW, PAN HD, CAPTIVE

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5229996-2 A33594-ND 1351280-5229996-2 38X7283 5229996-2
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews Screw, Pan Hd, Captive Amp - Te Connectivity D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products