TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5229995-2

Description
Dimensions Product Feature Length : 16.26 MM  [.64 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Standoff Mounting Stud Hardware Accessory Function : Mounting
Request a Quote Datasheet
Description
Dimensions Product Feature Length : 16.26 MM  [.64 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Standoff Mounting Stud Hardware Accessory Function : Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5229995-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5229995-2
Connector Hardware, Mounts, Locks & Retainers 5229995-2
Dimensions Product Feature Length : 16.26 MM  [.64 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Standoff Mounting Stud Hardware Accessory Function : Mounting

Dimensions


  • Product Feature Length : 16.26 MM  [.64 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Standoff Mounting Stud
  • Hardware Accessory Function : Mounting
Buy Now
I/O Connectors - 5229995-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5229995-2
I/O Connectors 5229995-2
STAND-OFF, STUD, MTG

STAND-OFF, STUD, MTG

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A33593-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A33593-ND
D-Sub, D-Shaped Connector Jackscrews A33593-ND
Jackscrew Socket For CHAMP D-Sub Connectors

Jackscrew Socket For CHAMP D-Sub Connectors

Buy Now Datasheet
Stand-Off, Stud, Mtg Amp - Te Connectivity - 19R1951 - Newark, An Avnet Company
Chicago, IL, United States
Stand-Off, Stud, Mtg Amp - Te Connectivity
19R1951
Stand-Off, Stud, Mtg Amp - Te Connectivity 19R1951
STAND-OFF, STUD, MTG

STAND-OFF, STUD, MTG

Supplier's Site
Stand-Off, Stud, Mtg Amp - Te Connectivity - 42AJ4766 - Newark, An Avnet Company
Chicago, IL, United States
Stand-Off, Stud, Mtg Amp - Te Connectivity
42AJ4766
Stand-Off, Stud, Mtg Amp - Te Connectivity 42AJ4766
STAND-OFF, STUD, MTG

STAND-OFF, STUD, MTG

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5229995-2 5229995-2 A33593-ND 19R1951
Product Name Connector Hardware, Mounts, Locks & Retainers I/O Connectors D-Sub, D-Shaped Connector Jackscrews Stand-Off, Stud, Mtg Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details
Data Bus Connectors - 003507-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Connector Backshells - 1-2308341-5 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers