TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5229911-2

Description
Dimensions Product Feature Length : 15.74 MM  [.62 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Captive Pan Head Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet
Description
Dimensions Product Feature Length : 15.74 MM  [.62 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Captive Pan Head Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5229911-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5229911-2
Connector Hardware, Mounts, Locks & Retainers 5229911-2
Dimensions Product Feature Length : 15.74 MM  [.62 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Captive Pan Head Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting

Dimensions


  • Product Feature Length : 15.74 MM  [.62 INCH ]
  • Thread Length : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC 2A

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Captive Pan Head Screw
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A113890-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A113890-ND
D-Sub, D-Shaped Connector Jackscrews A113890-ND
Jackscrew, Slotted For D-Sub Connectors

Jackscrew, Slotted For D-Sub Connectors

Buy Now Datasheet
Screw, Pan Hd, Captive Amp - Te Connectivity - 19R1950 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Hd, Captive Amp - Te Connectivity
19R1950
Screw, Pan Hd, Captive Amp - Te Connectivity 19R1950
SCREW, PAN HD, CAPTIVE

SCREW, PAN HD, CAPTIVE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5229911-2 A113890-ND 19R1950
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews Screw, Pan Hd, Captive Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1532020-8 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Coax Connectors - 1-1589072-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Solder
View Details
3 suppliers
Specs
Connector Type D-Sub Connector
View Details