TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5229911-1

Description
Body Features Primary Product Material : Steel Dimensions Product Feature Length : 19 MM  [.75 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Captive Pan Head Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Material : Steel Dimensions Product Feature Length : 19 MM  [.75 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Captive Pan Head Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5229911-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5229911-1
Connector Hardware, Mounts, Locks & Retainers 5229911-1
Body Features Primary Product Material : Steel Dimensions Product Feature Length : 19 MM  [.75 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Captive Pan Head Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting

Body Features


  • Primary Product Material : Steel

Dimensions


  • Product Feature Length : 19 MM  [.75 INCH ]
  • Thread Length : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC 2A

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Captive Pan Head Screw
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A33596-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A33596-ND
D-Sub, D-Shaped Connector Jackscrews A33596-ND
Jackscrew, Slotted For D-Sub Connectors

Jackscrew, Slotted For D-Sub Connectors

Buy Now Datasheet
D-Sub, D-Shaped Connector Jackscrews - 5229911-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5229911-1
D-Sub, D-Shaped Connector Jackscrews 5229911-1
CONN JACKSCREW CAPTIVE #4-40

CONN JACKSCREW CAPTIVE #4-40

Supplier's Site Datasheet
CONN JACKSCREW CAPTIVE #4-40 - 792-5229911-1 - Utmel Electronic Limited
Hong Kong, China
CONN JACKSCREW CAPTIVE #4-40
792-5229911-1
CONN JACKSCREW CAPTIVE #4-40 792-5229911-1
CONN JACKSCREW CAPTIVE #4-40

CONN JACKSCREW CAPTIVE #4-40

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5229911-1 A33596-ND 5229911-1 792-5229911-1
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub, D-Shaped Connector Jackscrews CONN JACKSCREW CAPTIVE #4-40
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0972-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D-Shaped Connectors - 1218434-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details