TE Connectivity Ring Connectors 52291

Description
Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27321-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27321-ND
Ring Connectors A27321-ND
Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
392-52291
600V Electronic Connector 392-52291
Female Crimp Terminal, 8AWG, M8 Stud, 600V, Tin Plated Copper Product overview: 52291 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52291 can be used for catalog matching and distributor lookup.

Female Crimp Terminal, 8AWG, M8 Stud, 600V, Tin Plated Copper Product overview: 52291 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52291 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, M8, 8Awg; Stud Size - Metric Amp - Te Connectivity - 66H7102 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M8, 8Awg; Stud Size - Metric Amp - Te Connectivity
66H7102
Terminal, Ring Tongue, M8, 8Awg; Stud Size - Metric Amp - Te Connectivity 66H7102
TERMINAL, RING TONGUE, M8, 8AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:Plasti-Grip Series; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

TERMINAL, RING TONGUE, M8, 8AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:Plasti-Grip Series; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

Supplier's Site Datasheet
52291 Rohs Compliant Amp - Te Connectivity - 82AC1750 - Newark, An Avnet Company
Chicago, IL, United States
52291 Rohs Compliant Amp - Te Connectivity
82AC1750
52291 Rohs Compliant Amp - Te Connectivity 82AC1750
52291 ROHS COMPLIANT: YES

52291 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27321-ND 392-52291 66H7102 82AC1750
Product Name Ring Connectors 600V Electronic Connector Terminal, Ring Tongue, M8, 8Awg; Stud Size - Metric Amp - Te Connectivity 52291 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products