TE Connectivity Ring Connectors 52291-1

Description
Ring Terminal Connector 3/8 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27531-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27531-ND
Ring Connectors A27531-ND
Ring Terminal Connector 3/8 Stud Circular 8 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1365087-52291-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1365087-52291-1
Connectors, Interconnects - Terminals - Ring Connectors 1365087-52291-1
Win Source Part Number: 1365087-52291-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Plasti-Grip Package: Bulk Product Status: Active Features: Serrated Termination Base Product Number: 52291 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 8 AWG Contact Finish: Tin Insulation: Insulated Length - Overall: 1.696" (43.08mm) Color: Red Termination: Crimp Contact Material: Copper Terminal Type: Circular Insulation Diameter: 0.360" (9.14mm) Material - Insulation: Poly-Vinyl Chloride (PVC) Stud/Tab Size: 3/8 Stud Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.587" (14.91mm)

Win Source Part Number: 1365087-52291-1
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Plasti-Grip
Package: Bulk
Product Status: Active
Features: Serrated Termination
Base Product Number: 52291
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 8 AWG
Contact Finish: Tin
Insulation: Insulated
Length - Overall: 1.696" (43.08mm)
Color: Red
Termination: Crimp
Contact Material: Copper
Terminal Type: Circular
Insulation Diameter: 0.360" (9.14mm)
Material - Insulation: Poly-Vinyl Chloride (PVC)
Stud/Tab Size: 3/8 Stud
Thickness: 0.040" (1.02mm)
Width - Outer Edges: 0.587" (14.91mm)

Buy Now Datasheet
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity
66H7103
Terminal, Ring Tongue, 3/8", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity 66H7103
TERMINAL, RING TONGUE, 3/8", 8AWG, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 8AWG, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27531-ND 1365087-52291-1 66H7103
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Terminal, Ring Tongue, 3/8", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 1345G8 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details