RF Connectors / Coaxial Connectors MINI UHF BULKHEAD JACK, ROHS C
RF/COAXIAL, UHF BHD JACK STR 50 OHM CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:2GHz RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 5228665-2 | 96M0672 |
| Product Name | RF Connectors / Coaxial Connectors | Rf/coaxial, Uhf Bhd Jack Str 50 Ohm Crimp; Connector Type Amp - Te Connectivity |
| Connector Type | UHF |