TE Connectivity Coax Connectors 5228664-2

Description
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Thickness : 2.54 - 4.57 MICM  [100 - 180 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.68 MM  [.46 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 400, RG 142, RG 223 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : Mini UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Thickness : 2.54 - 4.57 MICM  [100 - 180 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.68 MM  [.46 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 400, RG 142, RG 223 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : Mini UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5228664-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5228664-2
Coax Connectors 5228664-2
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Thickness : 2.54 - 4.57 MICM  [100 - 180 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 11.68 MM  [.46 INCH ] Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 400, RG 142, RG 223 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : Mini UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Bright
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual Crimp
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Thickness : 2.54 - 4.57 MICM  [100 - 180 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 11.68 MM  [.46 INCH ]

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : .3

Other


  • Dielectric Material : Polymethylpentene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 400, RG 142, RG 223
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : Mini UHF
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A113889-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A113889-ND
Coaxial Connector (RF) Assemblies A113889-ND
UHF, Mini Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

UHF, Mini Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5228664-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5228664-2
RF Connectors / Coaxial Connectors 5228664-2
RF Connectors / Coaxial Connectors UHF PLUG-MINIATURE

RF Connectors / Coaxial Connectors UHF PLUG-MINIATURE

Buy Now Datasheet
Uhf Plug-Miniature Amp - Te Connectivity - 19R1947 - Newark, An Avnet Company
Chicago, IL, United States
Uhf Plug-Miniature Amp - Te Connectivity
19R1947
Uhf Plug-Miniature Amp - Te Connectivity 19R1947
UHF PLUG-MINIATURE

UHF PLUG-MINIATURE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 5228664-2 A113889-ND 5228664-2 19R1947
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Uhf Plug-Miniature Amp - Te Connectivity
Connector Type Wire to Board Connector Mini-UHF; UHF
Unlock Full Specs
to access all available technical data