Ring Terminal Connector 10 Stud Circular 20 AWG Crimp
20AWG Copper Ring Terminal, Insulated, 300V, Tin Plated Product overview: 52284-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52284-3 can be used for catalog matching and distributor lookup.
CONN RING CIRC 20AWG #10 CRIMP
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A136210-ND | 392-52284-3 | 52284-3 |
| Product Name | Ring Connectors | 300V Electronic Connector | Ring Connectors |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |