TE Connectivity Ring Terminals & Spade Terminals 52284-2

Description
Body Features Inspection Slot : No Insulation Sleeve Color : Red Stripe Color : Red Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Offset Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Accepts Insulation Diameter Range : 1.17 - 2.79 MM  [.046 - .11 INCH ] Overall Product Length : 24.03 MM  [.946 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Wire Size (CMA) : 1186 Electrical Characteristics Voltage (Max) (V) : 300 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Insulation Sleeve Color : Red Stripe Color : Red Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Offset Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Accepts Insulation Diameter Range : 1.17 - 2.79 MM  [.046 - .11 INCH ] Overall Product Length : 24.03 MM  [.946 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Wire Size (CMA) : 1186 Electrical Characteristics Voltage (Max) (V) : 300 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 52284-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
52284-2
Ring Terminals & Spade Terminals 52284-2
Body Features Inspection Slot : No Insulation Sleeve Color : Red Stripe Color : Red Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Offset Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Accepts Insulation Diameter Range : 1.17 - 2.79 MM  [.046 - .11 INCH ] Overall Product Length : 24.03 MM  [.946 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Wire Size (CMA) : 1186 Electrical Characteristics Voltage (Max) (V) : 300 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Inspection Slot : No
  • Insulation Sleeve Color : Red
  • Stripe Color : Red

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Offset
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 2.79 MM  [.11 INCH ]
  • Accepts Insulation Diameter Range : 1.17 - 2.79 MM  [.046 - .11 INCH ]
  • Overall Product Length : 24.03 MM  [.946 INCH ]
  • Stud Diameter : 3.51 MM  [.138 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .5 - .6
  • Wire Size (AWG) : 20
  • Wire Size (CMA) : 1186

Electrical Characteristics


  • Voltage (Max) (V) : 300

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Insulation Restriction

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now
Terminals - Ring Connectors - 52284-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
52284-2-ND
Terminals - Ring Connectors 52284-2-ND
CONN RING CIRC 20AWG #6 CRIMP

CONN RING CIRC 20AWG #6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
52284-2
Terminals 52284-2
Terminals TERMINAL PIDG R OFS IR 20 6

Terminals TERMINAL PIDG R OFS IR 20 6

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 52284-2 52284-2-ND 52284-2
Product Name Ring Terminals & Spade Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Quick Disconnects - 1-180453-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details