TE Connectivity In-Series Adapters 5228226-3

Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Body Shape : Vertical-Unflanged Base Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 15 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : If an Insulating Bushing is required, see Part Number 330620. Dielectric Material : Polyethylene Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Body Shape : Vertical-Unflanged Base Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 15 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : If an Insulating Bushing is required, see Part Number 330620. Dielectric Material : Polyethylene Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 5228226-3 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
5228226-3
In-Series Adapters 5228226-3
Body Features Body Angle : Straight Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Body Shape : Vertical-Unflanged Base Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 15 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : If an Insulating Bushing is required, see Part Number 330620. Dielectric Material : Polyethylene Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No

Body Features


  • Body Angle : Straight
  • Body Insulation : Without
  • Body Material : Zinc
  • Body Plating Material : Nickel
  • Body Shape : Vertical-Unflanged Base

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 15

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Panel Attachment Style : Rear Mount, Front Mount
  • Panel Mount Feature Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : If an Insulating Bushing is required, see Part Number 330620.
  • Dielectric Material : Polyethylene

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Grade : Commercial
  • Isolated Ground : No
  • RF Connector Type : BNC
  • Sealable : No
Buy Now
Coaxial Connector (RF) Adapters - A33803-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A33803-ND
Coaxial Connector (RF) Adapters A33803-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Bnc Blkhd Jack Adapter Gold Amp - Te Connectivity - 76AC8600 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Blkhd Jack Adapter Gold Amp - Te Connectivity
76AC8600
Bnc Blkhd Jack Adapter Gold Amp - Te Connectivity 76AC8600
BNC BLKHD JACK ADAPTER GOLD

BNC BLKHD JACK ADAPTER GOLD

Supplier's Site
RF Adapters - In Series - 5228226-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
5228226-3
RF Adapters - In Series 5228226-3
RF Adapters - In Series BULKHEAD JACK JK-JK

RF Adapters - In Series BULKHEAD JACK JK-JK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 5228226-3 A33803-ND 76AC8600 5228226-3
Product Name In-Series Adapters Coaxial Connector (RF) Adapters Bnc Blkhd Jack Adapter Gold Amp - Te Connectivity RF Adapters - In Series
Connector Type Wire to Wire Connector BNC
Unlock Full Specs
to access all available technical data