TE Connectivity Coax Terminators 5227997-1

Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Style : Straight Contact Features RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Fluoropolymer Packaging Features Packaging Method : Bag Product Type Features Grade : Commercial Lightning/EMP Protection : None Product Type : Terminator Sealable : No
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Style : Straight Contact Features RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Fluoropolymer Packaging Features Packaging Method : Bag Product Type Features Grade : Commercial Lightning/EMP Protection : None Product Type : Terminator Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Terminators - 5227997-1 - TE Connectivity
Berwyn, PA, United States
Coax Terminators
5227997-1
Coax Terminators 5227997-1
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Style : Straight Contact Features RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Fluoropolymer Packaging Features Packaging Method : Bag Product Type Features Grade : Commercial Lightning/EMP Protection : None Product Type : Terminator Sealable : No

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Style : Straight

Contact Features


  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Circuit Application : Signal

Other


  • Dielectric Material : Fluoropolymer

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Grade : Commercial
  • Lightning/EMP Protection : None
  • Product Type : Terminator
  • Sealable : No
Buy Now
RF Terminators - 5227997-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
5227997-1
RF Terminators 5227997-1
RF Terminators Terminator Jack

RF Terminators Terminator Jack

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Terminations RF Terminations
Product Number 5227997-1 5227997-1
Product Name Coax Terminators RF Terminators
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data