RF/COAXIAL, N JACK, STRAIGHT, 50 OHM; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 96M0671 |
| Product Name | Rf/coaxial, N Jack, Straight, 50 Ohm; Connector Type Amp - Te Connectivity |
| Gender | Female / Jack |