TE Connectivity Coax Connectors 5227754-3

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Center Contact Plating Thickness : 5.08 - 10.16 MICM  [200 - 400 MICIN ] RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 1.17 - 3.18 MM  [.046 - .125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : PBT Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Center Contact Plating Thickness : 5.08 - 10.16 MICM  [200 - 400 MICIN ] RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 1.17 - 3.18 MM  [.046 - .125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : PBT Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5227754-3 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5227754-3
Coax Connectors 5227754-3
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Center Contact Plating Thickness : 5.08 - 10.16 MICM  [200 - 400 MICIN ] RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 1.17 - 3.18 MM  [.046 - .125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : PBT Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Silver (Ag)
  • RF Connector Center Contact Plating Thickness : 5.08 - 10.16 MICM  [200 - 400 MICIN ]
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Panel Thickness (Recommended) : 1.17 - 3.18 MM  [.046 - .125 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • Panel Attachment Style : Front Mount
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : PBT
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A33792-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A33792-ND
Coaxial Connector (RF) Assemblies A33792-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5227754-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5227754-3
RF Connectors / Coaxial Connectors 5227754-3
RF Connectors / Coaxial Connectors SOLDER RECPT JACK

RF Connectors / Coaxial Connectors SOLDER RECPT JACK

Buy Now Datasheet
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 16M3243 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
16M3243
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 16M3243
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 5227754-3 A33792-ND 5227754-3 16M3243
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector BNC BNC
Gender Female / Jack Female / Jack Female / Jack
Termination Solder Solder
Mounting Panel Mount Panel Mount Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056553-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
2 suppliers
Between Series Adapters - 1059716-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
In-Series Adapters - 1055070-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Panel Mount
View Details
4 suppliers