TE Connectivity Coax Connectors 5227754-2

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 1.17 - 3.18 MM  [.046 - .125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : PBT Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 1.17 - 3.18 MM  [.046 - .125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : PBT Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5227754-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5227754-2
Coax Connectors 5227754-2
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 1.17 - 3.18 MM  [.046 - .125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : PBT Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Panel Thickness (Recommended) : 1.17 - 3.18 MM  [.046 - .125 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • Panel Attachment Style : Front Mount
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : PBT
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connectors - 8219063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
8219063
Coaxial Connectors 8219063
TE Connectivity 5227754-2

TE Connectivity 5227754-2

Supplier's Site
Coaxial Connectors - 1642292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1642292
Coaxial Connectors 1642292
TE Connectivity 5227754-2

TE Connectivity 5227754-2

Supplier's Site
Coaxial Connector (RF) Assemblies - A32342-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32342-ND
Coaxial Connector (RF) Assemblies A32342-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 42K7128 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
42K7128
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 42K7128
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 5227754-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5227754-2
RF Connectors / Coaxial Connectors 5227754-2
RF Connectors / Coaxial Connectors BULKHEAD SOLDER JACK

RF Connectors / Coaxial Connectors BULKHEAD SOLDER JACK

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 5227754-2 8219063 A32342-ND 42K7128 5227754-2
Product Name Coax Connectors Coaxial Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector BNC BNC
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Termination Solder Solder Solder
Mounting Panel Mount Panel mount Panel Mount Bulkhead
Unlock Full Specs
to access all available technical data