The Connector Type Amp - Te Connectivity, part number 15AC1692, is a BNC coaxial connector designed for 50-ohm applications. It features a straight bulkhead jack configuration with solder termination. The connector is constructed with a phosphor bronze contact and is gold plated for enhanced conductivity and corrosion resistance. It supports a maximum frequency of 4 GHz and is compliant with RoHS standards. The connector is suitable for various coaxial cable types and is designed for reliable performance in RF applications. Its robust construction and compatibility with industry standards make it a viable choice for engineers seeking dependable connectivity solutions.
Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 15AC1692 |
| Product Name | Connector Type Amp - Te Connectivity |
| Connector Type | BNC |