TE Connectivity RF Connectors 5227715-3

Description
Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 762 RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 1.17 - 3.18 MM  [.046 - .125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Comment : Includes lockwasher and jam nut Dielectric Material : Fluoropolymer Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 762 RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 1.17 - 3.18 MM  [.046 - .125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Comment : Includes lockwasher and jam nut Dielectric Material : Fluoropolymer Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5227715-3 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5227715-3
RF Connectors 5227715-3
Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 762 RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 1.17 - 3.18 MM  [.046 - .125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Comment : Includes lockwasher and jam nut Dielectric Material : Fluoropolymer Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Zinc
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 762
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Panel Thickness (Recommended) : 1.17 - 3.18 MM  [.046 - .125 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • Panel Attachment Style : Front Mount
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Comment : Includes lockwasher and jam nut
  • Dielectric Material : Fluoropolymer
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32337-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32337-ND
Coaxial Connector (RF) Assemblies A32337-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5227715-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5227715-3
RF Connectors / Coaxial Connectors 5227715-3
RF Connectors / Coaxial Connectors BNC JACK SOLDER

RF Connectors / Coaxial Connectors BNC JACK SOLDER

Buy Now Datasheet
BULKHEAD SOLDER JACK, COM. - 70042556 - Allied Electronics, Inc.
Fort Worth, TX, USA
BULKHEAD SOLDER JACK, COM.
70042556
BULKHEAD SOLDER JACK, COM. 70042556
The TE Connectivity BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost. Available in both 50 and 75 ohm versions, these connectors feature numerous styles including cable plugs and jacks, adapters and printed circuit board connectors. In addition to a variety of crimp type terminations, connectors are furnished in field replaceable and twist-on styles. These connectors accept a wide range of coaxial cables and are intermateable with industry standard connectors designed to MIL-C-39012 specifications. Features: Bayonet Lock Coupling for Quick Connect/Disconnect Various Connectors Available in 50 and 75 Ohm Versions Fully Intermateable with Comparable BNC UG/U Connectors Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables. Low VSWR Single Crimp Connectors Offer One Crimping Operation for Fast Application Twist-On Connectors Require No Special Tooling for Application to the Cable Field Serviceable (Category A) Connectors Qualified to MIL-C-39012 Field Replaceable (Category C) Plugs with Captivated Center Contact

The TE Connectivity BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost. Available in both 50 and 75 ohm versions, these connectors feature numerous styles including cable plugs and jacks, adapters and printed circuit board connectors. In addition to a variety of crimp type terminations, connectors are furnished in field replaceable and twist-on styles. These connectors accept a wide range of coaxial cables and are intermateable with industry standard connectors designed to MIL-C-39012 specifications. Features:

  • Bayonet Lock Coupling for Quick Connect/Disconnect
  • Various Connectors Available in 50 and 75 Ohm Versions
  • Fully Intermateable with Comparable BNC UG/U Connectors
  • Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables.
  • Low VSWR
  • Single Crimp Connectors Offer One Crimping Operation for Fast Application
  • Twist-On Connectors Require No Special Tooling for Application to the Cable
  • Field Serviceable (Category A) Connectors Qualified to MIL-C-39012
  • Field Replaceable (Category C) Plugs with Captivated Center Contact
Supplier's Site
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 16M3242 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
16M3242
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 16M3242
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 5227715-3 A32337-ND 5227715-3 70042556 16M3242
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors BULKHEAD SOLDER JACK, COM. Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount Bulkhead Bulkhead
Frequency 4.000 GHz ? to 4.000 GHz
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1053770-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
RF Connector Launchers - 1052646-1 - TE Connectivity
Specs
Connector Type SMA
Mounting Panel Mount
View Details
4 suppliers
RF Connectors - 1051639-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Between Series Adapters - 1053770-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers