TE Connectivity Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 52273-1.

Description
TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 30AC5140 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
30AC5140
Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 30AC5140
TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5140
Product Name Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details