RF/COAXIAL BNC BULKHEAD JACK STR 50 OHM SOLDER; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:STRAIGHT BULKHEAD JACK; COAXIAL TERMINATION:SOLDER; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 30AC5138 |
| Product Name | Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amp - Te Connectivity |
| Connector Type | BNC |