The BNC Jack, Right Angle, 50 Ohm, Solder Connector (part number 30AC7127) is designed for RF and coaxial applications. It features a bayonet lock coupling mechanism for quick connect and disconnect capabilities. This connector is fully intermateable with comparable BNC UG/U connectors and is available in both 50 and 75 ohm versions. It supports a frequency range up to 4 GHz and has a low Voltage Standing Wave Ratio (VSWR) of 1.30 to 1.35 across its operational frequency range. The connector is constructed with a phosphor bronze contact material and is compliant with RoHS standards. It is suitable for use in various applications requiring reliable coaxial connections. The product is also field serviceable and meets military specifications, ensuring durability and performance in demanding environments.
RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDER; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:RIGHT ANGLE JACK; COAXIAL TERMINATION:SOLDER; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:PHOSPHOR BRONZE; FREQUENCY MAX:4GHZ ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 30AC7127 |
| Product Name | Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity |
| Connector Type | BNC |