TE Connectivity Coax Connectors 5226601-3

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Nickel Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : Mini UHF Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Nickel Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : Mini UHF Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5226601-3 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5226601-3
Coax Connectors 5226601-3
Body Features Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Nickel Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : Mini UHF Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Tin
  • RF Connector Center Contact Underplating Material : Nickel

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Other


  • Dielectric Material : Polymethylpentene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : Mini UHF
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A35070-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A35070-ND
Coaxial Connector (RF) Assemblies A35070-ND
UHF, Mini Connector Receptacle, Female Socket Non-Constant Panel Mount Solder Cup

UHF, Mini Connector Receptacle, Female Socket Non-Constant Panel Mount Solder Cup

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5226601-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5226601-3
RF Connectors / Coaxial Connectors 5226601-3
RF Connectors / Coaxial Connectors Panel Socket Jack

RF Connectors / Coaxial Connectors Panel Socket Jack

Buy Now Datasheet
Rf/coaxial, Uhf Jack, Str, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 96M0670 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Uhf Jack, Str, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
96M0670
Rf/coaxial, Uhf Jack, Str, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 96M0670
RF/COAXIAL, UHF JACK, STR, 50 OHM, SOLDER; Connector Type:UHF Coaxial; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

RF/COAXIAL, UHF JACK, STR, 50 OHM, SOLDER; Connector Type:UHF Coaxial; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 5226601-3 A35070-ND 5226601-3 96M0670
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Uhf Jack, Str, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
Connector Type Wire to Wire Connector Mini-UHF; UHF UHF
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052075-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 26.000 GHz
View Details
2 suppliers
Coaxial Connector (RF) Accessories - A119142-ND - DigiKey
Specs
Connector Type SMP
View Details
4 suppliers
RF Connectors - 1056526-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
2 suppliers
RF Connectors - 1045651-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 38.000 GHz
View Details