TE Connectivity Coax Connectors 5226601-1

Description
Body Features Body Material : Zinc Alloy Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Nickel Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Receptacle RF Interface : Mini UHF Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Alloy Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Nickel Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Receptacle RF Interface : Mini UHF Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5226601-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5226601-1
Coax Connectors 5226601-1
Body Features Body Material : Zinc Alloy Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Nickel Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Receptacle RF Interface : Mini UHF Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Zinc Alloy
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Tin
  • RF Connector Center Contact Underplating Material : Nickel

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Receptacle
  • RF Interface : Mini UHF
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32433-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32433-ND
Coaxial Connector (RF) Assemblies A32433-ND
UHF, Mini Connector Receptacle, Female Socket Non-Constant Panel Mount Solder Cup

UHF, Mini Connector Receptacle, Female Socket Non-Constant Panel Mount Solder Cup

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5226601-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5226601-1
RF Connectors / Coaxial Connectors 5226601-1
RF Connectors / Coaxial Connectors Panel Socket Jack

RF Connectors / Coaxial Connectors Panel Socket Jack

Buy Now Datasheet
Uhf Solder Panel Miniature Amp - Te Connectivity - 77AC2944 - Newark, An Avnet Company
Chicago, IL, United States
Uhf Solder Panel Miniature Amp - Te Connectivity
77AC2944
Uhf Solder Panel Miniature Amp - Te Connectivity 77AC2944
UHF SOLDER PANEL MINIATURE

UHF SOLDER PANEL MINIATURE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 5226601-1 A32433-ND 5226601-1 77AC2944
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Uhf Solder Panel Miniature Amp - Te Connectivity
Connector Type Wire to Wire Connector Mini-UHF; UHF
Unlock Full Specs
to access all available technical data