TE Connectivity Coax Connectors 5226600-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Thickness : 2.54 - 4.57 MICM  [100 - 180 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.26 MM  [.325 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58A, RG 58B, RG 58C, RG 58 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : Mini UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Thickness : 2.54 - 4.57 MICM  [100 - 180 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.26 MM  [.325 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58A, RG 58B, RG 58C, RG 58 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : Mini UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5226600-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5226600-1
Coax Connectors 5226600-1
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Thickness : 2.54 - 4.57 MICM  [100 - 180 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.26 MM  [.325 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : .3 Other Dielectric Material : Polypropylene (PP) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58A, RG 58B, RG 58C, RG 58 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : Mini UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual Crimp
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Thickness : 2.54 - 4.57 MICM  [100 - 180 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 8.26 MM  [.325 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : .3

Other


  • Dielectric Material : Polypropylene (PP)

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 58A, RG 58B, RG 58C, RG 58
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : Mini UHF
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-5226600-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-5226600-1-ND
Coaxial Connector (RF) Assemblies 17-5226600-1-ND
UHF PLUG-MINIATURE

UHF PLUG-MINIATURE

Buy Now Datasheet
Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX) - 5226600-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX)
5226600-1
Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX) 5226600-1
Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX)

Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX)

Buy Now
UHF Connector; Plug; Coaxial Cable; Dual; Tin; Nickel; Coaxial; Polypropylene - 70042582 - Allied Electronics, Inc.
Fort Worth, TX, USA
UHF Connector; Plug; Coaxial Cable; Dual; Tin; Nickel; Coaxial; Polypropylene
70042582
UHF Connector; Plug; Coaxial Cable; Dual; Tin; Nickel; Coaxial; Polypropylene 70042582
Features: Compact Design Excellent Performance Characteristics for Frequencies to 2.0 GHz Resists Vibration, Shock, and Hostile Environments Dual Crimp Type Polypropylene Dielectric

Features:

  • Compact Design
  • Excellent Performance Characteristics for Frequencies to 2.0 GHz
  • Resists Vibration, Shock, and Hostile Environments
  • Dual Crimp Type
  • Polypropylene Dielectric
Supplier's Site
Rf/coaxial, Uhf Plug, Straight, Crimp; Connector Type Amp - Te Connectivity - 42K7121 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Uhf Plug, Straight, Crimp; Connector Type Amp - Te Connectivity
42K7121
Rf/coaxial, Uhf Plug, Straight, Crimp; Connector Type Amp - Te Connectivity 42K7121
RF/COAXIAL, UHF PLUG, STRAIGHT, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG58, RG58A, RG58B, RG58C; Contact Material:-; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL, UHF PLUG, STRAIGHT, CRIMP; Connector Type:UHF Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG58, RG58A, RG58B, RG58C; Contact Material:-; Frequency Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 5226600-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5226600-1
RF Connectors / Coaxial Connectors 5226600-1
RF Connectors / Coaxial Connectors Plug Crimp Nickel RG58

RF Connectors / Coaxial Connectors Plug Crimp Nickel RG58

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 5226600-1 17-5226600-1-ND 5226600-1 70042582 42K7121 5226600-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Connectors RF - Standard (UHF, MINI UHF, TWINAX, TRIAX) UHF Connector; Plug; Coaxial Cable; Dual; Tin; Nickel; Coaxial; Polypropylene Rf/coaxial, Uhf Plug, Straight, Crimp; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector Mini-UHF; UHF UHF
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data