TE Connectivity Terminals - Ring Connectors 52266-9

Description
CONN RING CIRC 4AWG #5/16 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 4AWG #5/16 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 52266-9-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
52266-9-ND
Terminals - Ring Connectors 52266-9-ND
CONN RING CIRC 4AWG #5/16 CRIMP

CONN RING CIRC 4AWG #5/16 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
52266-9
Terminals 52266-9
Terminals PVC-RING 04AWG

Terminals PVC-RING 04AWG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 52266-9-ND 52266-9
Product Name Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2867.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Bootlace Ferrules - 1787357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details