TE Connectivity Ring Connectors 52264

Description
Ring Terminal Connector 5/16 Stud Circular 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27326-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27326-ND
Ring Connectors A27326-ND
Ring Terminal Connector 5/16 Stud Circular 6 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-52264
Electronic Connector 392-52264
6AWG Copper Ring Terminal, Blue Insulated, Tin Plated, Female Product overview: 52264 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52264 can be used for catalog matching and distributor lookup.

6AWG Copper Ring Terminal, Blue Insulated, Tin Plated, Female Product overview: 52264 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52264 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity - 52F4908 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity
52F4908
Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity 52F4908
TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27326-ND 392-52264 52F4908
Product Name Ring Connectors Electronic Connector Terminal, Ring Tongue 5/16In, Crimp Blue; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10203PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
75 OHM Connectors BNC Bulkhead Jack - 190728 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details