TE Connectivity Ring Terminals 52263

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9.14 MM  [.36 INCH ] Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ] Product Length : 4.75 MM  [.187 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9.14 MM  [.36 INCH ] Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ] Product Length : 4.75 MM  [.187 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 52263 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
52263
Ring Terminals 52263
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9.14 MM  [.36 INCH ] Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ] Product Length : 4.75 MM  [.187 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 9.14 MM  [.36 INCH ]
  • Compatible Insulation Diameter Range : 9.14 MM  [.36 INCH ]
  • Product Length : 4.75 MM  [.187 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : 1.02 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 8
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
TERMINAL R PG 8 10 - 52263 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL R PG 8 10
52263
TERMINAL R PG 8 10 52263
TERMINAL R PG 8 10

TERMINAL R PG 8 10

Buy Now
Terminals - Ring Connectors - A27318-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27318-ND
Terminals - Ring Connectors A27318-ND
CONN RING CIRC 8AWG #10 CRIMP

CONN RING CIRC 8AWG #10 CRIMP

Buy Now Datasheet
TERMINAL, RING TONGUE, PLASTI-GRIP, 8, 10, STRAIGHT, CLOSED BARRELL - 70085060 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL, RING TONGUE, PLASTI-GRIP, 8, 10, STRAIGHT, CLOSED BARRELL
70085060
TERMINAL, RING TONGUE, PLASTI-GRIP, 8, 10, STRAIGHT, CLOSED BARRELL 70085060
Pre-Insulated PLASTI-GRIP® Solderless Terminals and Splices Designed Specifically to Answer the Need for Inexpensive, Insulated Electrical Terminations

  • Pre-Insulated PLASTI-GRIP® Solderless Terminals and Splices
  • Designed Specifically to Answer the Need for Inexpensive, Insulated Electrical Terminations
Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 52263 52263 A27318-ND 70085060
Product Name Ring Terminals TERMINAL R PG 8 10 Terminals - Ring Connectors TERMINAL, RING TONGUE, PLASTI-GRIP, 8, 10, STRAIGHT, CLOSED BARRELL
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details