TE Connectivity Ring Connectors 52263-3

Description
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A28240TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28240TR-ND
Ring Connectors A28240TR-ND
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Ring Connectors - A28240CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28240CT-ND
Ring Connectors A28240CT-ND
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Singapore
600V Electronic Connector
392-52263-3
600V Electronic Connector 392-52263-3
Ring Terminal 8AWG Copper Tin Insulated 600V Product overview: 52263-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52263-3 can be used for catalog matching and distributor lookup.

Ring Terminal 8AWG Copper Tin Insulated 600V Product overview: 52263-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52263-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, #10, Red, 8Awg; Stud Size - Metric Amp - Te Connectivity - 69AH6171 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Red, 8Awg; Stud Size - Metric Amp - Te Connectivity
69AH6171
Terminal, Ring Tongue, #10, Red, 8Awg; Stud Size - Metric Amp - Te Connectivity 69AH6171
TERMINAL, RING TONGUE, #10, RED, 8AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, RED, 8AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site
Terminal R Pg 8 10 Rohs Compliant Amp - Te Connectivity - 90F6273 - Newark, An Avnet Company
Chicago, IL, United States
Terminal R Pg 8 10 Rohs Compliant Amp - Te Connectivity
90F6273
Terminal R Pg 8 10 Rohs Compliant Amp - Te Connectivity 90F6273
TERMINAL R PG 8 10 ROHS COMPLIANT: YES

TERMINAL R PG 8 10 ROHS COMPLIANT: YES

Supplier's Site
Terminal R Pg 8 10 Amp - Te Connectivity - 65J9891 - Newark, An Avnet Company
Chicago, IL, United States
Terminal R Pg 8 10 Amp - Te Connectivity
65J9891
Terminal R Pg 8 10 Amp - Te Connectivity 65J9891
TERMINAL R PG 8 10

TERMINAL R PG 8 10

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28240TR-ND 392-52263-3 69AH6171 90F6273
Product Name Ring Connectors 600V Electronic Connector Terminal, Ring Tongue, #10, Red, 8Awg; Stud Size - Metric Amp - Te Connectivity Terminal R Pg 8 10 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A28400-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details