TE Connectivity Ring Connectors 52263-2

Description
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27318TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27318TR-ND
Ring Connectors A27318TR-ND
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27318CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27318CT-ND
Ring Connectors A27318CT-ND
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 70C4397 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
70C4397
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 70C4397
TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27318TR-ND 70C4397
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11150-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details