TE Connectivity Terminal, Ring Tongue, M5, 8Awg, Red; Stud Size - Metric Amp - Te Connectivity 52263-1.

Description
TERMINAL, RING TONGUE, M5, 8AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, M5, 8AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M5, 8Awg, Red; Stud Size - Metric Amp - Te Connectivity - 29AC0080 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M5, 8Awg, Red; Stud Size - Metric Amp - Te Connectivity
29AC0080
Terminal, Ring Tongue, M5, 8Awg, Red; Stud Size - Metric Amp - Te Connectivity 29AC0080
TERMINAL, RING TONGUE, M5, 8AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, M5, 8AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0080
Product Name Terminal, Ring Tongue, M5, 8Awg, Red; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products