TE Connectivity 600V Electronic Connector 52263-1

Description
Red Insulated Crimp Terminal, 8AWG, 600V, Copper/Tin Product overview: 52263-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52263-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Red Insulated Crimp Terminal, 8AWG, 600V, Copper/Tin Product overview: 52263-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52263-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Electronic Connector
392-52263-1
600V Electronic Connector 392-52263-1
Red Insulated Crimp Terminal, 8AWG, 600V, Copper/Tin Product overview: 52263-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52263-1 can be used for catalog matching and distributor lookup.

Red Insulated Crimp Terminal, 8AWG, 600V, Copper/Tin Product overview: 52263-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52263-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A27317-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27317-ND
Ring Connectors A27317-ND
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M5, 8Awg, Red; Stud Size - Metric Amp - Te Connectivity - 66H7098 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M5, 8Awg, Red; Stud Size - Metric Amp - Te Connectivity
66H7098
Terminal, Ring Tongue, M5, 8Awg, Red; Stud Size - Metric Amp - Te Connectivity 66H7098
TERMINAL, RING TONGUE, M5, 8AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, M5, 8AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Tongue Terminal, Plasti-Grip Series, 10, M5, 7.94 Awg, 8 Mm , Vinyl Rohs Compliant Amp - Te Connectivity - 94X3444 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, Plasti-Grip Series, 10, M5, 7.94 Awg, 8 Mm , Vinyl Rohs Compliant Amp - Te Connectivity
94X3444
Ring Tongue Terminal, Plasti-Grip Series, 10, M5, 7.94 Awg, 8 Mm , Vinyl Rohs Compliant Amp - Te Connectivity 94X3444
Ring Tongue Terminal, PLASTI-GRIP Series, 10, M5, 7.94 AWG, 8 mm , Vinyl RoHS Compliant: Yes

Ring Tongue Terminal, PLASTI-GRIP Series, 10, M5, 7.94 AWG, 8 mm , Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-52263-1 A27317-ND 66H7098 94X3444
Product Name 600V Electronic Connector Ring Connectors Terminal, Ring Tongue, M5, 8Awg, Red; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Plasti-Grip Series, 10, M5, 7.94 Awg, 8 Mm , Vinyl Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data