TE Connectivity RF Connectors 5226279-2

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 18.29 MM  [.72 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Style : Ribbed Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 213, RG 8A, RG 8 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 18.29 MM  [.72 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Style : Ribbed Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 213, RG 8A, RG 8 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5226279-2 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5226279-2
RF Connectors 5226279-2
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Single RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 18.29 MM  [.72 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Style : Ribbed Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 213, RG 8A, RG 8 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Single
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Tin
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 18.29 MM  [.72 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Coupling Nut Style : Ribbed
  • Dielectric Material : Polypropylene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 213, RG 8A, RG 8
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : UHF
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 5226279-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5226279-2
RF Connectors / Coaxial Connectors 5226279-2
RF Connectors / Coaxial Connectors UHF PLUG RG 8 TIN PL

RF Connectors / Coaxial Connectors UHF PLUG RG 8 TIN PL

Buy Now Datasheet
Uhf Plug Rg 8 Tin Pl Amp - Te Connectivity - 42AJ4755 - Newark, An Avnet Company
Chicago, IL, United States
Uhf Plug Rg 8 Tin Pl Amp - Te Connectivity
42AJ4755
Uhf Plug Rg 8 Tin Pl Amp - Te Connectivity 42AJ4755
UHF PLUG RG 8 TIN PL

UHF PLUG RG 8 TIN PL

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 5226279-2 5226279-2 42AJ4755
Product Name RF Connectors RF Connectors / Coaxial Connectors Uhf Plug Rg 8 Tin Pl Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050532-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1051113-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
RF Connector Launchers - 1052643-1 - TE Connectivity
Specs
Connector Type SMA
Mounting Panel Mount
View Details
3 suppliers
Coax Connectors - 1051164-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers