TE Connectivity RF Connectors 5225974-5

Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 62, RG 62B, RG 62A, RG 59B, RG 59, RG 59A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 62, RG 62B, RG 62A, RG 59B, RG 59, RG 59A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5225974-5 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5225974-5
RF Connectors 5225974-5
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 62, RG 62B, RG 62A, RG 59B, RG 59, RG 59A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 62, RG 62B, RG 62A, RG 59B, RG 59, RG 59A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32240-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32240-ND
Coaxial Connector (RF) Assemblies A32240-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 16M3998 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
16M3998
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 16M3998
RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG59A, RG59B, RG62, RG62A, RG62B; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG59A, RG59B, RG62, RG62A, RG62B; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 5225974-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5225974-5
RF Connectors / Coaxial Connectors 5225974-5
RF Connectors / Coaxial Connectors PLUG RT ANGLE DUAL CRIMP BNC

RF Connectors / Coaxial Connectors PLUG RT ANGLE DUAL CRIMP BNC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 5225974-5 A32240-ND 16M3998 5225974-5
Product Name RF Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Mounting Panel Mount Free Hanging (In-Line), Right Angle
Frequency 4.000 GHz ? to 4.000 GHz ? to 4.000 GHz
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data