TE Connectivity RF Connectors 5225974-1

Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58, RG 58A, RG 58B, RG 58C Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58, RG 58A, RG 58B, RG 58C Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5225974-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5225974-1
RF Connectors 5225974-1
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58, RG 58A, RG 58B, RG 58C Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 58, RG 58A, RG 58B, RG 58C
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32238-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32238-ND
Coaxial Connector (RF) Assemblies A32238-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5225974-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5225974-1
RF Connectors / Coaxial Connectors 5225974-1
RF Connectors / Coaxial Connectors PLUG R/A DUAL CRIMP

RF Connectors / Coaxial Connectors PLUG R/A DUAL CRIMP

Buy Now Datasheet
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 64K0078 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
64K0078
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 64K0078
RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58B, RG58C; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58B, RG58C; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Rt Angle, Dual Crimp Bnc Amp - Te Connectivity - 76AC8569 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Rt Angle, Dual Crimp Bnc Amp - Te Connectivity
76AC8569
Plug, Rt Angle, Dual Crimp Bnc Amp - Te Connectivity 76AC8569
PLUG, RT ANGLE, DUAL CRIMP BNC

PLUG, RT ANGLE, DUAL CRIMP BNC

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 5225974-1 A32238-ND 5225974-1 64K0078 76AC8569
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity Plug, Rt Angle, Dual Crimp Bnc Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Mounting Panel Mount Free Hanging (In-Line), Right Angle
Frequency 4.000 GHz ? to 4.000 GHz
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1080440-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 4.000 GHz
View Details
4 suppliers
RF Connectors - 1052797-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.000 GHz
View Details
3 suppliers
RF Connectors - 1051654-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers
RF Connectors - 1057178-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 11.000 GHz
View Details
3 suppliers