TE Connectivity RF Connectors 5225669-2

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 213 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : N Type Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 213 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : N Type Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5225669-2 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5225669-2
RF Connectors 5225669-2
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 213 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : N Type Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Dielectric Material : PTFE
  • Grade : Military

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 213
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : N Type
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 5225669-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5225669-2
RF Connectors / Coaxial Connectors 5225669-2
RF Connectors / Coaxial Connectors R/A Cable Plug RG8 213

RF Connectors / Coaxial Connectors R/A Cable Plug RG8 213

Buy Now Datasheet
Rf/coaxial, N Jack, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 58M2957 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, N Jack, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
58M2957
Rf/coaxial, N Jack, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 58M2957
RF/COAXIAL, N JACK, R/A, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Right Angle Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG213; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL, N JACK, R/A, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Right Angle Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG213; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 5225669-2 5225669-2 58M2957
Product Name RF Connectors RF Connectors / Coaxial Connectors Rf/coaxial, N Jack, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
Gender Male / Plug Male / Plug Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz ? to 11.000 GHz
Unlock Full Specs
to access all available technical data