TE Connectivity RF Connectors 5225661-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 214, RG 9 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 214, RG 9 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5225661-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5225661-1
RF Connectors 5225661-1
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 214, RG 9 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Dielectric Material : PTFE
  • Grade : Military

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 214, RG 9
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : N Type
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32425-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32425-ND
Coaxial Connector (RF) Assemblies A32425-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 16M3234 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
16M3234
Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 16M3234
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG9, RG9A, RG9B, RG214, RG225, RG393; Contact Material:- RoHS Compliant: Yes

RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG9, RG9A, RG9B, RG214, RG225, RG393; Contact Material:- RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 5225661-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5225661-1
RF Connectors / Coaxial Connectors 5225661-1
RF Connectors / Coaxial Connectors PLUG T R RG9 214

RF Connectors / Coaxial Connectors PLUG T R RG9 214

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 5225661-1 A32425-ND 16M3234 5225661-1
Product Name RF Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Frequency 11.000 GHz ? to 11.000 GHz
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1057780-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
2 suppliers
Coax Connectors - 1057290-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
6 suppliers
Coax Connectors - 1045506-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
RF Connectors - 1060778-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 4.000 GHz
View Details
3 suppliers