TE Connectivity Coax Connectors 5225554-6

Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Dielectric Material : Fluoropolymer Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 142B, RG 142A, RG 142 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : TNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 165 DEGC  [-40 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Dielectric Material : Fluoropolymer Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 142B, RG 142A, RG 142 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : TNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 165 DEGC  [-40 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5225554-6 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5225554-6
Coax Connectors 5225554-6
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 11 Other Dielectric Material : Fluoropolymer Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 142B, RG 142A, RG 142 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : TNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 165 DEGC  [-40 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual Crimp
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 16.26 MM  [.64 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 11

Other


  • Dielectric Material : Fluoropolymer
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 142B, RG 142A, RG 142
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : TNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 165 DEGC  [-40 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32806-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32806-ND
Coaxial Connector (RF) Assemblies A32806-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Te Connectivity - 42K7119 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Te Connectivity
42K7119
Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Te Connectivity 42K7119
RF/COAXIAL, TNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142, RG142A, RG142B; Contact Material:-; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142, RG142A, RG142B; Contact Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Te Connectivity - 99X5760 - Newark, An Avnet Company
Chicago, IL, United States
Te Connectivity
99X5760
Te Connectivity 99X5760
Te Connectivity

Te Connectivity

Supplier's Site
RF Connectors / Coaxial Connectors - 5225554-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5225554-6
RF Connectors / Coaxial Connectors 5225554-6
RF Connectors / Coaxial Connectors TNC R.A. PLG W/PROOF

RF Connectors / Coaxial Connectors TNC R.A. PLG W/PROOF

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 5225554-6 A32806-ND 42K7119 99X5760 5225554-6
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Crimp; Connector Type Te Connectivity Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector TNC TNC
Gender Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data