TE Connectivity RF Connectors 5225398-3

Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 55B, RG 223, RG 55, RG 55A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 55B, RG 223, RG 55, RG 55A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5225398-3 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5225398-3
RF Connectors 5225398-3
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 55B, RG 223, RG 55, RG 55A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 1080
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • Panel Attachment Style : Rear Mount
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 55B, RG 223, RG 55, RG 55A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Connectors RF - Miniature (BNC,TNC,SC) - 5225398-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
5225398-3
Connectors RF - Miniature (BNC,TNC,SC) 5225398-3
BNC BJK DUAL CP RG55223

BNC BJK DUAL CP RG55223

Buy Now
Coaxial Connector (RF) Assemblies - A32235-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32235-ND
Coaxial Connector (RF) Assemblies A32235-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5225398-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5225398-3
RF Connectors / Coaxial Connectors 5225398-3
RF Connectors / Coaxial Connectors JK DUAL CP RG55 223

RF Connectors / Coaxial Connectors JK DUAL CP RG55 223

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 5225398-3 5225398-3 A32235-ND 5225398-3
Product Name RF Connectors Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Mounting Panel Mount Panel Mount
Frequency 4.000 GHz ? to 4.000 GHz
Unlock Full Specs
to access all available technical data